EN
  • EN
  • DE
  • IT

39880-1223

Part No 39880-1223
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description 5.08mm Pitch Horizontal Fixed Mount PCB Terminal Block, 23 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Plating Tin
Country of Origin IT
Current 17.5 A
Depth 15.9 mm
Housing Color Black
Housing Material Polyamide
Length 117.3 mm
Max Operating Temperature 105 °C
Max Supply Voltage 300 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 23
Number of Contacts 23
Number of Levels 1
Number of Positions Per Level 23
Number of Rows 1
Orientation Horizontal
Packaging Bulk
Pitch 5.08 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage 300 V
Wire/Cable Gauge 12 AWG
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1193122-39880-1223
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39880-1223 CAD Model

Description

The Molex Terminal Block is a one-row, 23-circuit, and 5.08 mm pitch connector.

  • Number of Rows: 1
  • Number of Circuits: 23
  • Pitch: 5.08 mm
  • Color: Black
  • Housing Material: Polyamide
  • Termination: Solder
  • Contact Plating: Tin
  • Voltage Rating: 300 V
  • Current Rating: 17.5 A
  • Mounting Type: Through Hole
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C

You May Also Be Interested in

Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2383 $67.4298
13+ $9.2212 $119.8756
20+ $8.9330 $178.6600
27+ $8.6449 $233.4123
35+ $8.3568 $292.4880
47+ $7.4923 $352.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
In Stock: 1,000 pieces Factory Stock: 999 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess