EN
  • EN
  • DE

42816-0412

Part No 42816-0412
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MINIFIT SR RCPT HSG W/TPA 4CKT  /  Rectangular Connectors - Housings
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr Molex
Series *
Package Bag
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Other Names 2266-42816-0412
Standard Package 1
Win Source Part Number 1160850-42816-0412
Ultra Librarian 3D Model Ultra Librarian 42816-0412 CAD Model

Description

The Molex 42816-0412 is a Mini-Fit Jr. connector housing designed to provide a reliable and secure connection for power and signal applications. As part of the widely used Mini-Fit Jr. series from Molex, this housing ensures proper alignment and protection of electrical contacts, facilitating efficient power and signal transmission in various electronic devices and systems. Its robust design and secure locking mechanism make it suitable for demanding environments.

Applications

  • Power supplies
  • Industrial automation equipment
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics

Features

  • Robust construction: Typically made from durable materials to withstand harsh environmental conditions.
  • Polarization features: Ensures correct mating orientation to prevent misconnections.
  • Positive locking mechanism: Provides a secure connection that resists accidental disconnections due to vibration or movement.
  • Multiple contact positions: Accommodates a range of circuit requirements.
  • High current carrying capacity: Suitable for power applications.
  • Easy assembly: Designed for quick and straightforward installation, reducing assembly time and costs.

Benefits

  • Enhanced reliability: Minimizes the risk of connection failures, ensuring consistent performance.
  • Improved safety: Provides insulation and protection against electrical hazards.
  • Reduced downtime: Secure connections prevent interruptions and minimize maintenance requirements.
  • Simplified assembly: Streamlines the manufacturing process, saving time and labor costs.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The Mini-Fit Jr. connector system is known for its 4.2mm pitch and ability to handle higher current levels compared to smaller connector systems. The 42816-0412 housing is typically used with compatible Mini-Fit Jr. crimp terminals and mates with corresponding headers on the PCB or other housings. For detailed specifications, including voltage and current ratings, operating temperature range, and material composition, refer to the Molex datasheet. Proper crimping tools and techniques are essential for ensuring optimal contact performance. The "04" in the part number indicates a 4-circuit housing, while "12" is potentially related to the housing material or design revision. Consult the Molex website or authorized distributors for up-to-date information and application notes.

You May Also Be Interested in

Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS INLINE
Lowest to $16.9690
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
ITT Cannon, LLC
CONN PLG HSG FMALE 37POS INLINE
Lowest to $10.6936
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess