EN
  • EN
  • DE

43020-2210

Part No 43020-2210
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Micro-Fit 3.0 Plug Housing, Dual Row, 22 Circuits, UL 94V-2, Panel Mount Ears, Glow-Wire Capable, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin US
Number of Rows 2
RoHS Compliant
Win Source Part Number 980707-43020-2210
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 43020-2210 CAD Model

Description

The Molex 43020-2210 is a Micro-Fit 3.0 Connector Housing designed for secure and reliable wire-to-board and wire-to-wire connections. As part of the Micro-Fit 3.0 series, this connector is known for its compact size and robust design, making it suitable for a wide range of applications where space is limited and a secure connection is crucial.

Applications:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Telecommunications equipment
  • Medical devices

Features:

  • Compact design for high-density applications
  • Positive locking mechanism for secure mating
  • Fully polarized housing to prevent mismating
  • Terminal Position Assurance (TPA) feature
  • Durable housing material

Benefits:

  • Ensures reliable electrical performance in demanding applications
  • Saves space on the PCB due to its small footprint
  • Reduces assembly time with easy-to-use locking mechanism
  • Provides secure connections that withstand vibration and shock
  • Offers long-term durability and reliability

Additional Details:

The Molex 43020-2210 Micro-Fit 3.0 connector housing accepts crimp terminals specifically designed for the Micro-Fit 3.0 series, allowing for a variety of wire gauges to be used. Its compact design makes it ideal for applications where space is at a premium. The positive locking feature ensures a secure connection, preventing accidental disconnections due to vibration or shock. The fully polarized housing prevents mismating, ensuring proper alignment and connection integrity. The Terminal Position Assurance (TPA) feature ensures that the terminals are fully seated and locked in place, further enhancing the reliability of the connection. This connector is commonly used in consumer electronics, industrial equipment, and automotive applications, where a reliable and compact connection solution is required. The Micro-Fit 3.0 series offers a balance of size, current-carrying capacity, and reliability, making it a popular choice for many electronic applications.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess