EN
  • EN
  • DE

PCA9541PW/02

Part No PCA9541PW/02
Manufacturer NXP / Nexperia
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235992-PCA9541PW/02
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541PW/02 CAD Model

Description

NXP PCA9541PW/02 I²C Multiplexer

The NXP PCA9541PW/02 is a specialized integrated circuit designed to solve I²C bus isolation issues in complex systems. This 2-to-1 I²C-bus master selector with interrupt logic and reset is an essential component for applications requiring multiple I²C masters to communicate with a single I²C slave device. It is particularly useful in environments where bus arbitration and isolation are necessary to prevent data collision and ensure reliable operation.

Constructed with robust silicon technology, the PCA9541PW/02 operates over the industrial temperature range and is housed in a TSSOP16 package. Its design is optimized for energy efficiency and minimal footprint, making it an ideal choice for space-constrained applications.

Key features of the PCA9541PW/02 include:

  • Multi-Master Capability: It allows two master nodes to connect to a single I²C bus, effectively managing communication without the risk of data interference.
  • Interrupt Support: The device includes an interrupt output feature for each master, which can be programmed to alert the system of specific conditions or events on the I²C bus.
  • Active-Low Reset Input: This feature enables the system to reset the I²C multiplexer in the event of a fault or during system initialization, ensuring a clean start for bus communication.
  • Channel Selection: Through I²C commands, the system can easily select which master is actively connected to the I²C bus, providing dynamic control over the bus topology.
  • Compatibility: The PCA9541PW/02 is fully compliant with I²C-bus specification and user manual, ensuring compatibility with a wide range of I²C master and slave devices.

This multiplexer is particularly suitable for redundant system designs, server and telecom applications, and advanced industrial control systems where multiple controllers or processors need to communicate with the same peripheral devices. Its inclusion in a system design can greatly enhance reliability, flexibility, and control over I²C bus communication.

For designers and engineers looking to integrate NXP's PCA9541PW/02 into their systems, detailed technical documentation, application notes, and support are available from NXP to streamline the development process and ensure successful implementation.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1331 $62.3205
125+ $0.9298 $116.2250
195+ $0.9009 $175.6755
265+ $0.8720 $231.0800
345+ $0.8432 $290.9040
460+ $0.7554 $347.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess