EN
  • EN
  • DE

LM2931D-5.0G

Part No LM2931D-5.0G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM2931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2931D-5.0G-ND, LM2931D-5.0GOS, LM2931D50G
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877296-LM2931D-5.0G
Ultra Librarian 3D Model Ultra Librarian LM2931D-5.0G CAD Model

Description

ON Semiconductor LM2931D-5.0G Voltage Regulator

The ON Semiconductor LM2931D-5.0G is a robust low dropout voltage regulator designed to provide a stable 5.0V output with a wide range of input voltages. This regulator is specifically engineered to maintain its performance in harsh environments, making it an ideal choice for automotive and industrial applications where reliability is paramount.

Key Features

  • Output Voltage: Fixed 5.0V, which is ideal for logic circuits and microcontroller-based systems.
  • Low Dropout Voltage: The LM2931D-5.0G can maintain output regulation with very low differences between input and output voltages, enhancing its efficiency.
  • Current Rating: Capable of delivering up to 100 mA of continuous output current, suitable for a variety of low-power applications.
  • High Accuracy: Output voltage accuracy is maintained within ±3% tolerance, ensuring reliable operation for sensitive electronic components.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short Circuit Protection: The regulator includes short circuit protection to safeguard against faults and excessive power draw.
  • Wide Operating Temperature Range: Functional across a broad temperature range from -40°C to +125°C, making it suitable for extreme conditions.

Applications

The LM2931D-5.0G's rugged design and stable output make it an excellent choice for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable instruments
  • Microcontroller power supply

Package and Quality

The LM2931D-5.0G comes in a compact SOIC-8 package, which is suitable for space-constrained applications. The product adheres to ON Semiconductor's quality standards, ensuring high reliability and performance consistency.

Conclusion

With its combination of features, the ON Semiconductor LM2931D-5.0G voltage regulator is a versatile solution for providing a stable 5V supply in a wide array of electronic applications, particularly where durability and reliability are critical.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess