EN
  • EN
  • DE
  • IT

430452412

Part No 430452412
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HEADER 24POS 3MM VERT TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Micro-Fit 3.0 43045
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 24
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.118" (3.00mm)
Mounting Style Through Hole
Termination Kinked Pin, Solder
Fastening Type Locking Ramp
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.390" (9.91mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Liquid Crystal Polymer (LCP), Glass Filled
Features Board Guide
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications General Purpose, Medical, Military, Telecommunications
Win Source Part Number 763612-430452412
Popularity Medium
Supply and Demand Status Limited
Family Name 43045
Introduction Date July 08, 2010
ECCN EAR99
Country of Origin China, Hong Kong, Japan, Mexico, Puerto Rico, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 430452412 CAD Model

Description

This electronic component is a high-quality Micro-Fit 3.0 43045 series connector from Molex, LLC.

  • Packaging: Tray
  • Positions: 24
  • Applications: General Purpose, Medical, Military, Telecommunications
  • Connector Type: Header
  • Contact Type: Male Pins
  • Board Guide: Yes
  • Contact Material: Brass
  • Termination: Kinked Pin, Solder
  • Fastening Type: Locking Ramp
  • Insulation Material: Liquid Crystal Polymer (LCP), Glass-Filled
  • Insulation Color: Black
  • Pitch-Mating: 0.118" (3.00mm)
  • Contact Finish-Mating: Tin
  • Contact Finish Thickness-Mating: 100μin (2.54μm)
  • Shrouding: 4 Walls
  • Row Spacing-Mating: 0.118" (3.00mm)
  • Contact Length-Post: 0.125" (3.18mm)
  • Insulation Height: 0.390" (9.91mm)
  • Contact Shape: Square
  • Halogen-Free: Yes
  • EOL Date: 2028

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER VERT 13POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 40POS 2.2MM
Need more? Email Us
TE Connectivity
Board to Board & Mezzanine Connectors 3P,2MM,BRK HDR,SRVT SMD,0.1AU,TR W/CAP
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $2.8385
Amphenol FCI
CONN RCPT 6POS 0.079 GOLD SMD
Lowest to $0.9835
TE Connectivity
SOCKET HOUSING, 2 POSITION, MQ
Lowest to $0.1994
Hirose Electric Co Ltd
CONN HEADER VERT 16POS 2.54MM
Lowest to $4.5849
JAE Electronics
Interconnect Rectangular
Lowest to $2.4642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7149 $51.4470
75+ $1.4071 $105.5325
115+ $1.3631 $156.7565
155+ $1.3191 $204.4605
200+ $1.2752 $255.0400
265+ $1.1433 $302.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess