EN
  • EN
  • DE
  • IT

DMP2022LSS

Part No DMP2022LSS
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SINGLE P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168234-DMP2022LSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2022LSS CAD Model

Description

The DMP2022LSS from Diodes Incorporated is a high-performance P-Channel enhancement mode MOSFET designed for a wide range of applications. This semiconductor device is known for its efficiency and reliability, making it an ideal choice for power management tasks in both commercial and industrial settings.

Key Features:

  • Low On-Resistance: The DMP2022LSS boasts a low on-resistance, which helps in reducing power loss and improving efficiency in electronic circuits.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures minimal leakage current when in the off state, contributing to the overall energy efficiency of the system.
  • Advanced Packaging: Enclosed in a compact, lead-free, RoHS-compliant PowerDI3333-8 package, the DMP2022LSS is designed for optimized thermal performance and space-saving on PCBs.
  • High Power Dissipation: This device can handle a considerable amount of power dissipation, making it suitable for applications requiring high power handling capabilities.

Applications:

The versatility of the DMP2022LSS allows it to be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Drives

Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) -20V Continuous Drain Current (I<sub>D) -6.5A Power Dissipation (P<sub>D) 1.4W R<sub>DS(on) 0.042Ω at V<sub>GS = -4.5V

With its robust construction and advanced specifications, the DMP2022LSS P-Channel MOSFET from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess