EN
  • EN
  • DE
  • IT

44441-2005

Part No 44441-2005
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 7.50mm Pitch Sabre Receptacle Crimp Housing, UL 94V-0, 5 Circuits, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Power, Receptacle, Rectangular, Socket
Contact Gender Female
Country of Origin US
Current Rating 18 A
Depth 27.38 mm
Fastening Type Latch
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Compliant
Halogen Free Low Halogen
Height 15.24 mm
Housing Color Black
Housing Material Nylon
Insulation Material Nylon
Insulation Resistance 1 GΩ
Lead Free Lead Free
Lead Pitch 7.5 mm
Length 38.3 mm
Max Operating Temperature 75 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 5
Number of Pins 5
Number of Poles 5
Number of Positions 5
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 7.49 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 600 V
Voltage Rating (AC) 100 V
Voltage Rating (DC) 600 V
Width 15.24 mm
Wire/Cable Gauge 14 AWG
Wire Gauge (Max) 14 AWG
Wire Gauge (Min) 18 AWG
Working Voltage 600 V
Win Source Part Number 1121707-44441-2005
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 44441-2005 CAD Model

Description

The Molex Power Receptacle Rectangular Socket is a crimp termination connector with a latch fastening type.

  • Color: Black
  • Housing Material: Nylon
  • Voltage Rating: 600 V
  • Current Rating: 18 A
  • Number of Positions: 5
  • Pitch: 7.49 mm
  • Connector Type: Power, Receptacle, Rectangular, Socket
  • Number of Rows: 1
  • Gender: Receptacle
  • Length: 38.3 mm
  • Width: 15.24 mm
  • Height: 15.24 mm
  • Depth: 27.38 mm
  • Insulation Material: Nylon
  • Contact Gender: Female
  • Mounting: Cable, Free Hanging
  • Compliance: Lead-Free and RoHS
  • Application: Circular Connectors - Housings
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6007 $51.0595
205+ $0.4929 $101.0445
315+ $0.4775 $150.4125
435+ $0.4621 $201.0135
560+ $0.4467 $250.1520
750+ $0.4005 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess