EN
  • EN
  • DE

46437-1011

Part No 46437-1011
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54mm, 5.50mm Pitch EXTreme Ten60Power Right-Angle Plug Assembly with Guide Pins, 24 Signal Circuits, 4 Power Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin SG
Number of Circuits 28
Number of Rows 3
Orientation Right Angle
Plating Tin
Win Source Part Number 1017411-46437-1011
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 46437-1011 CAD Model

Description

The Molex 46437-1011 is a circular connector housing designed to provide a secure and reliable connection for various applications. As a protective housing, it ensures the integrity and longevity of the connector by shielding the internal contacts from environmental factors and mechanical stress. This component is part of Molex's extensive line of connector solutions, known for their robust design and reliable performance.

Applications:

  • Industrial Automation: Used in industrial control systems, sensors, and actuators for robust and reliable connections.
  • Robotics: Employed in robotic systems for secure power and signal transmission in dynamic environments.
  • Medical Equipment: Utilized in medical devices where reliable connections are critical for patient safety and equipment functionality.
  • Aerospace and Defense: Found in aerospace and defense applications, requiring high-reliability connectors that withstand harsh conditions.
  • Telecommunications: Used in telecommunications equipment for signal and power connections, ensuring network stability.
  • Automotive Industry: Integrated into automotive wiring harnesses for secure and reliable connections in vehicle electronics.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, maintaining a stable connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other environmental factors, enhancing reliability.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and labor costs.
  • Compact Design: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Compatibility: Compatible with a range of contacts and cable sizes, providing design flexibility.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing signal loss and power interruptions.
  • Enhanced Durability: Withstands harsh environmental conditions, extending the lifespan of the connection in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, minimizing equipment downtime and maintenance costs.
  • Simplified Installation: Easy assembly reduces installation time and costs, improving overall efficiency.
  • Increased Safety: Provides a safe and secure connection, reducing the risk of electrical hazards.
  • Optimized Performance: Contributes to optimized system performance by ensuring reliable and stable connections.

The Molex 46437-1011 circular connector housing is a dependable solution for applications requiring robust and secure electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it well-suited for use in industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and the automotive industry. The ease of assembly and versatile compatibility further enhance its value, providing a reliable and efficient connection solution in demanding environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess