EN
  • EN
  • DE

46991-1010

Part No 46991-1010
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 4.20mm (.165") Pitch Mini-Fit RTC Reflow High Temperature Compatible Header, Right Angle, Dual Row
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815624-46991-1010
Ultra Librarian 3D Model Ultra Librarian 46991-1010 CAD Model

Description

The Molex 46991-1010 is a rectangular connector housing designed to provide a secure and reliable connection in various electronic applications. This connector is part of Molex's extensive line of interconnect solutions and is engineered for optimal performance and durability.

Applications

  • Automotive electronics
  • Industrial equipment
  • Medical devices
  • Telecommunications equipment
  • Consumer electronics

Features

  • Durable Construction: Manufactured with high-quality materials to withstand harsh environments.
  • Polarization: Features a polarization design to prevent mis-mating.
  • Secure Locking: Ensures a reliable connection that resists vibration and accidental disconnections.
  • Compact Design: Allows for high-density packaging in space-constrained applications.
  • Easy Assembly: Simplifies the manufacturing process, reducing assembly time and costs.

Benefits

  • Improved System Reliability: Ensures stable electrical connections, reducing the risk of system failures.
  • Reduced Downtime: Minimizes the need for maintenance and repairs, increasing overall system uptime.
  • Cost Savings: Lowers assembly costs and reduces the likelihood of connection-related issues.
  • Enhanced Performance: Provides optimal signal integrity for high-speed data transmission.
  • Increased Design Flexibility: Offers a range of options to accommodate different application requirements.

Additional Details

The 46991-1010 connector housing is typically made from high-performance engineering polymers that offer excellent chemical resistance and mechanical strength. It is designed to be used with compatible Molex terminals to create a complete connector assembly. This connector is designed to meet or exceed industry standards for safety and performance, ensuring compliance with relevant regulations.

This connector is commonly used in applications requiring a secure and stable connection in demanding environments. Its features make it suitable for use in automotive, industrial, and medical applications where reliability is critical.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5431 $60.2327
40+ $2.9073 $116.2920
62+ $2.8164 $174.6168
85+ $2.7255 $231.6675
110+ $2.6347 $289.8170
147+ $2.3621 $347.2287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess