EN
  • EN
  • DE

1-5380758-0

Part No 1-5380758-0
Manufacturer TE Connectivity
Catalog Connectors, Interconnects
Description CONN PIN RCPT .036-.054 SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminalsPC Pin Receptacles, Socket Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Active
Tail Type No Tail
Termination Solder
Length - Overall 0.262" (6.65mm)
Accepts Pin Diameter 0.036" ~ 0.054" (0.91mm ~ 1.37mm)
Pin Hole Diameter 0.054" (1.37mm)
Mounting Hole Diameter 0.086" ~ 0.089" (2.18mm ~ 2.26mm)
Flange Diameter 0.125" (3.18mm)
Socket Depth 0.145" (3.68mm)
Contact Material Beryllium Copper
Contact Finish Tin
Contact Finish Thickness 80.0μin (2.03μm)
Operating Temperature -65°C ~ 126°C
Board Thickness 0.156" (3.96mm)
Base Product Number 5380758
Ultra Librarian 3D Model Ultra Librarian 1-5380758-0 CAD Model

You May Also Be Interested in

Amphenol Commercial Products
METAL D SUB DUST COVER
Need more? Email Us
TE Connectivity
I/O CONN
Need more? Email Us
Same Sky
TERMINAL BLOCK, SCREW TYPE, 5.08
Lowest to $0.4092
Amphenol FCI
CONN D-SUB PLUG 25POS VERT SLDR
Lowest to $3.4357
Same Sky
AUDIO JACK, 6.35 MM, HORIZONTAL,
Need more? Email Us
Adam Technologies, Inc.
CONN HEADER VERT 3POS 2.54MM
Lowest to $0.1363
Amphenol FCI
CONN HEADER 154POS 2MM PRESS-FIT
Lowest to $6.5054
Same Sky
CONN JACK 4COND 3.5MM PNL MT
Need more? Email Us
Amphenol FCI
CONN FFC BOTTOM 24POS 0.5MM R/A
Lowest to $0.8303

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess