EN
  • EN
  • DE

47491-1001

Part No 47491-1001
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Conn Micro USB 2.0 Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin CN
Current Rating 1.8 A
Depth 6.9 mm
Gender Female
Halogen Free Low Halogen
Housing Material Polymer
Length 11 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Circuits 5
Number of Ports 1
Number of Rows 1
Number of Terminals 5
Orientation Right Angle
Packaging Tape & Reel (TR)
Pitch 650 µm
Plating Gold
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating (AC) 30 V
Win Source Part Number 1038782-47491-1001
Categories USB,DVI,HDMI Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47491-1001 CAD Model

Description

The Molex, LLC 1020387-47491-1001 is a 5-circuit female connector manufactured by Molex, LLC.

  • Packaging: Tape and reel (TR)
  • Pitch: 650μm
  • Mounting: Solder termination
  • Current Rating: 1.8A
  • Length: 11mm
  • Depth: 6.9mm
  • Housing Material: Polymer
  • Orientation: Right angle
  • Contact Plating: Gold
  • Plating: Gold
  • Categories: USB, DVI, and HDMI connectors
  • Supply and Demand: Currently facing a shortage
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -30°C
  • Voltage Rating (AC): 30V
  • Maximum Voltage Rating (AC): 30V
  • RoHS Compliant: Yes
  • SVHC: Does not contain any SVHC

You May Also Be Interested in

Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess