EN
  • EN
  • DE

47589-0001

Part No 47589-0001
Manufacturer Molex, LLC
Catalog Electronic Wholesale
Description 0.65mm (.026") Pitch Micro-USB AB Receptacle, Right Angle, Bottom Mount, SMT, Lead Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 758491-47589-0001
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47589-0001 CAD Model

Description

The Molex 47589-0001 is a Micro-Fit 3.0 connector housing designed for wire-to-board or wire-to-wire applications. Part of the widely used Micro-Fit 3.0 series from Molex, this connector offers a compact design while maintaining high current carrying capabilities and polarization features to prevent mis-mating. It is frequently used in various electronic devices and systems requiring a reliable and space-saving interconnect solution.

Applications:

  • Power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial automation equipment
  • Telecommunications equipment

Features:

  • Micro-Fit 3.0 Design: Compact size for space-constrained applications.
  • Positive Locking: Ensures secure connection and prevents accidental disconnections.
  • Polarization: Prevents mis-mating by providing keyed features.
  • High Current Rating: Capable of handling significant current for power applications.
  • Durable Material: Made from high-quality materials for long-lasting performance.

Benefits:

  • Reliable electrical connection
  • Compact design saves space on the PCB or in the device
  • Reduced risk of accidental disconnections
  • Prevents damage due to mis-mating
  • Long service life due to robust construction

Additional Details: The 47589-0001 is a single-row housing, designed to accommodate a specific number of circuits (consult the datasheet for exact pin count). It is typically used with Molex Micro-Fit 3.0 terminals and is compatible with automated assembly processes. The housing material is typically a high-temperature thermoplastic, providing good electrical insulation and mechanical strength. The connector is designed to meet industry standards for safety and performance.

The Molex 47589-0001 connector housing offers a combination of compact size, reliability, and high-current capability, making it suitable for a wide range of electronic applications. Its positive locking and polarization features ensure a secure and error-free connection, contributing to the overall performance and longevity of the device in which it is used.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4414 $50.7610
245+ $0.4135 $101.3075
380+ $0.3995 $151.8100
540+ $0.3716 $200.6640
700+ $0.3576 $250.3200
875+ $0.3437 $300.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,780 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess