EN
  • EN
  • DE
  • IT

48258-0002

Part No 48258-0002
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Right Angle,Sink Reverse Type, Mid Mount with side flange and Beveled Metal Pins, 0.76μm (30μ") Gold (Au) Plating, Lead free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128808-48258-0002
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 48258-0002 CAD Model

Description

The Molex 48258-0002 is a USB Type-C connector designed for high-speed data transmission and power delivery. This connector is part of Molex's extensive range of USB solutions, known for their reliability and performance. The 48258-0002 supports USB 3.1 Gen 2, enabling data transfer rates up to 10 Gbps and power delivery up to 100W. Its compact design and robust construction make it suitable for a wide array of applications.

Applications

  • Laptops and Desktop Computers: Used for connecting peripherals such as external hard drives, displays, and input devices.
  • Mobile Devices: Found in smartphones, tablets, and portable gaming consoles for charging and data synchronization.
  • Docking Stations: Enables connectivity between various devices and a central hub for efficient data transfer and power management.
  • External Storage Devices: Provides high-speed connectivity for external SSDs and HDDs.
  • High-Resolution Displays: Used for connecting monitors and projectors, supporting high-bandwidth video and audio transmission.

Features

  • USB 3.1 Gen 2 Support: Supports data transfer rates up to 10 Gbps.
  • Power Delivery (PD): Capable of delivering up to 100W of power.
  • Reversible Connector: The Type-C connector allows for easy and reliable connections, regardless of orientation.
  • Compact Design: Saves space on the PCB, making it ideal for small devices.
  • Durable Construction: Designed for high mating cycles and long-term reliability.
  • Shielded Design: Minimizes electromagnetic interference (EMI) and ensures signal integrity.

Benefits

  • Faster Data Transfer: Significantly reduces the time required to transfer large files.
  • Universal Compatibility: Compatible with a wide range of devices supporting USB Type-C.
  • Increased Power Delivery: Allows for faster charging of devices and powering of peripherals.
  • Easy to Use: The reversible connector design simplifies the connection process.
  • Reliable Performance: Ensures consistent and stable connections for data and power.
  • Space-Saving: Compact design is ideal for applications where space is limited.

Additional Details

The Molex 48258-0002 features a durable housing material that can withstand harsh environmental conditions. It is designed to meet industry standards for USB Type-C connectors, ensuring compatibility and reliability. The connector's gold-plated contacts provide excellent conductivity and corrosion resistance, further enhancing its long-term performance. This connector is also RoHS compliant, meaning it is free from hazardous substances and environmentally friendly. The 48258-0002 is an excellent choice for any application requiring high-speed data transfer, significant power delivery, and a reliable connection.

You May Also Be Interested in

JST Sales America Inc.
UB-MC5BR3-SD204-4S-1-TB JST Commercial USB Connectors UB MINI B/MICRO USB SOCKET datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess