EN
  • EN
  • DE

48406-0003

Part No 48406-0003
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description Conn USB 3.0 Type A RCP 9/9 POS 2mm/2.5mm Solder RA Thru-Hole 18 Terminal 2 Port USB 3.0 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB
Contact Material Copper
Contact Plating Tin
Country of Origin US
Current Rating 1.8 A
Gender Female
Halogen Free Low Halogen
Height 15.65 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Through Hole
Number of Circuits 18
Number of Contacts 18
Number of Ports 2
Number of Rows 4
Orientation Right Angle
Packaging Tape & Reel (TR)
Plating Gold
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Solder
USB Standard USB 3.0
Voltage Rating 30 V
Win Source Part Number 980058-48406-0003
Categories USB,DVI,HDMI Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48406-0003 CAD Model

Description

The Molex USB Connector is a high-performance USB 3.0 connector that is perfect for a variety of applications.

  • Voltage Rating: 30V
  • Current Rating: 1.8A
  • Contacts: 18
  • Orientation: Right-Angle
  • Termination: Solder
  • Low Halogen: Yes
  • RoHS: Compliant
  • Maximum Operating Temperature: 85°C
  • Supply: Short Supply
  • Popularity: Low

You May Also Be Interested in

Molex, LLC
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.7334
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Adafruit Industries LLC
ADAPTER HDMI PLUG TO HDMI RCPT
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.2919
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
L-com
Nylon Nut for Housing Size 13/16-28 pack of 10, WPNUT/GASKET Series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5915 $51.8300
48+ $2.1264 $102.0672
73+ $2.0599 $150.3727
101+ $1.9935 $201.3435
130+ $1.9270 $250.5100
174+ $1.7277 $300.6198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,529 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess