EN
  • EN
  • DE

501568-0607

Part No 501568-0607
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 1.0WTB1-ROWR/AWAFERASSY6CKTEMBST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849645-501568-0607
Ultra Librarian 3D Model Ultra Librarian 501568-0607 CAD Model

Description

The Molex 501568-0607 is a Micro-Fit 3.0 receptacle housing, designed for secure and reliable wire-to-wire or wire-to-board connections. As part of the Micro-Fit 3.0 connector system, it offers a compact solution with a high current carrying capacity. This housing is crucial for ensuring stable electrical connections in diverse electronic applications.

Applications:

  • Consumer electronics (e.g., appliances, entertainment systems)
  • Automotive electronics (e.g., sensors, control units)
  • Industrial equipment (e.g., control panels, machinery)
  • Telecommunications infrastructure
  • Medical devices (e.g., diagnostic equipment)
  • Data storage systems

Features:

  • Compact Size: The Micro-Fit 3.0 design saves space in densely populated electronic assemblies.
  • Positive Lock: Provides a secure connection, preventing accidental disconnections due to vibration or handling.
  • Polarization Feature: Ensures correct mating orientation, preventing damage from incorrect connections.
  • High-Quality Material: Constructed with durable materials to ensure long-term reliability and resistance to environmental factors.
  • UL 94V-0 Rated: Meets the UL 94V-0 flammability standard for enhanced safety.

Benefits:

  • Efficient Space Utilization: Allows for higher density packaging in electronic devices, optimizing space.
  • Reliable Electrical Connection: Minimizes the risk of connection failure, ensuring consistent performance.
  • Simplified Assembly: The polarization feature reduces assembly errors and saves time.
  • Wide Range of Applications: Suitable for various industries and applications, providing design flexibility.
  • Improved Safety: The UL 94V-0 rating reduces fire hazards, enhancing overall safety.

Additional Details:

The Molex 501568-0607 is a 6-circuit receptacle housing. It is compatible with Micro-Fit 3.0 terminals and is designed for use with 22-30 AWG wire. The housing material is typically a high-performance plastic, offering excellent durability and chemical resistance. Its operating temperature range is usually between -40°C and +105°C. RoHS compliant.

You May Also Be Interested in

Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess