EN
  • EN
  • DE

501588-0802

Part No 501588-0802
Manufacturer Molex, LLC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 713115-501588-0802
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 501588-0802 CAD Model

Description

The Molex 501588-0802 is a compact and robust connector designed for secure and reliable signal transmission in various electronic devices and systems. This connector is engineered to provide a stable connection between wires and printed circuit boards, ensuring optimal performance and minimizing the risk of signal loss or interruption.

Applications:

  • Data Storage Devices: Used in hard drives, SSDs, and other storage solutions for data transfer.
  • Medical Equipment: Employed in diagnostic and monitoring devices for reliable signal transmission.
  • Industrial Automation: Integrated into control systems, sensors, and actuators for robust connectivity.
  • Telecommunications: Utilized in networking equipment, routers, and switches for efficient data communication.
  • Consumer Electronics: Found in laptops, desktops, and other electronic gadgets for internal connections.

Features:

  • Compact Design: Space-saving design suitable for high-density applications.
  • High-Quality Materials: Constructed with durable materials for long-lasting performance.
  • Secure Mating: Ensures a stable and reliable connection, preventing accidental disconnections.
  • Polarization: Prevents incorrect mating, ensuring proper alignment and connection integrity.
  • RoHS Compliant: Meets environmental standards, ensuring safe and eco-friendly usage.

Benefits:

  • Enhanced Reliability: Provides a stable and secure connection, reducing the risk of signal loss and system failures.
  • Space Efficiency: Compact design allows for use in space-constrained environments, maximizing board real estate.
  • Simplified Assembly: Easy to install and mate, saving time and labor costs during manufacturing.
  • Long-Term Performance: Durable construction ensures reliable performance over an extended lifespan.
  • Eco-Friendly: RoHS compliance ensures environmentally responsible usage and disposal.

Additional Details:

The Molex 501588-0802 connector typically features a specific pin count and pitch, designed to accommodate specific signal requirements. It is often used in conjunction with corresponding Molex receptacles or headers to create a complete interconnect solution. The materials used in its construction are selected for their electrical conductivity, mechanical strength, and resistance to environmental factors. Proper handling and installation are essential to maintain the connector's integrity and performance over time.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess