EN
  • EN
  • DE
  • IT

50217-9001

Part No 50217-9001
Manufacturer Molex, LLC
Catalog Circular Connectors
Description Molex; 50217 Series Number PCB Conn Contact; Female; Crimp; Tin Plating 18 to 24 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, Crimp, PCB, Signal
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Current Rating 3 A
Depth 3.7 mm
Gender Female
Halogen Free Low Halogen
Height 4 mm
Length 10 mm
Max Current Rating 7 A
Mount Cable
Orientation Straight
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Crimp
Voltage Rating 250 V
Wire/Cable Gauge 24 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 976165-50217-9001
Categories Circular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50217-9001 CAD Model

Description

The Molex Connector, Crimp, PCB, Signal is an electronic component used in connecting devices.

  • Popularity: Low
  • Supply and Demand: Shortage
  • Manufacturer: Molex, LLC
  • Win Source Part Number: 976165-50217-9001
  • Contact Material: Brass
  • Contact Plating: Tin
  • Voltage Rating: 250V
  • Current Rating: 3A

You May Also Be Interested in

TE Connectivity
Circular Housing Plug 3 Position Socket Contact Cable Mount
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BACKNUT 1 BLACK / Connector Backnut 1 Black
Need more? Email Us
TE Connectivity
CONN RCPT SKT 4POS SLD CUP PNL
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 14P SILVER CRIMP / 14 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
CONN RCPT 9 POS BOX MNT W/SCKT
Need more? Email Us
ITT Cannon, LLC
CONN RCPT 7 POS BOX MNT W/PINS
Need more? Email Us
Amphenol Sine Systems Corp
CONTACT SOCKET 14-18AWG CRIMP / Socket Contact 14-18 AWG Size 2.0mm Crimp Gold
Need more? Email Us
Switchcraft Inc.
CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0327 $56.0805
4,185+ $0.0268 $112.1580
6,470+ $0.0260 $168.2200
8,930+ $0.0251 $224.1430
11,525+ $0.0243 $280.0575
15,385+ $0.0218 $335.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,751 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess