EN
  • EN
  • DE
  • IT

MS3102E20-18S

Part No MS3102E20-18S
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN RCPT 9 POS BOX MNT W/SCKT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series Military, MIL-DTL-5015, MS
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 9
Shell Size - Insert 20-18
Mounting Panel Mount, Flange
Termination Solder Cup
Fastening Type Threaded
Orientation N (Normal)
Ingress Protection Environment Resistant
Shell Material, Finish Aluminum Alloy, Olive Drab Cadmium Plated
Contact Finish Silver
Voltage Rating DC 500VAC, 700VDC
Current Rating 22A, 41A
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 766414-MS3102E20-18S
Popularity Medium
Supply and Demand Status Balance
Family Name MS
Introduction Date January 27, 2005
ECCN EAR99
Country of Origin China, Germany, Mexico
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MS3102E20-18S CAD Model

Description

The ITT Cannon, LLC 766414-MS3102E20-18S is a military, MIL-DTL-5015, MS series product that is designed for electronic components.

  • Supply and Demand Status: Balance
  • Connector Type: Receptacle, female sockets
  • Positions: 9
  • Current Rating: 22A, 41A
  • Voltage Rating DC: 500VAC, 700VDC
  • Shell Size Insert: 20-18
  • Shell Material: Aluminum alloy, olive drab cadmium plated
  • Manufacturer: ITT Cannon, LLC

You May Also Be Interested in

Amphenol Sine Systems Corp
1.5MM PIN CONTACT, 22-18AWG, GOL / Pin Contact 18-22 AWG Size 1.5mm Crimp Gold
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 32POS INLINE / 32 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Industrial Operations
PT 10C 10#20 PIN PLUG
Lowest to $4.1150
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
Souriau-Sunbank by Eaton
CONN SEALING COVER 14 BLACK / Connector Cap (Cover), Sealing 14 Black
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 29POS GOLD CRIMP / 29 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 6 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
Conn Circular PIN 61 POS Crimp ST Flange Mount 61 Terminal 1 Port
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4556 $51.6448
19+ $5.2969 $100.6411
30+ $5.1314 $153.9420
41+ $4.9658 $203.5978
53+ $4.8003 $254.4159
70+ $4.3037 $301.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess