EN
  • EN
  • DE

502386-0870

Part No 502386-0870
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description CLIK-MATE Series 1.25mm 8 Way 1 Row Right Angle PCB Socket Smnt Wire to Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Forked, Receptacle
Contact Gender Female
Contact Material Copper
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin MY
Current Rating 1 A
Depth 5 mm
Fastening Type Latch
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Natural
Housing Material Thermoplastic
Insulation Resistance 100 MΩ
Length 13.35 mm
Material Polybutylene
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Max Voltage Rating (DC) 50 V
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Circuits 8
Number of Contacts 8
Number of Pins 8
Number of Positions 8
Number of Rows 1
Orientation Right Angle
Packaging Cut Tape
Pitch 1.25 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Voltage Rating (AC) 50 V
Win Source Part Number 962524-502386-0870
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 502386-0870 CAD Model

Description

The Molex, LLC 962524-502386-0870 is a white, forked, and receptacle connector with 8 positions and a pitch of 1.25 mm.

  • Positions: 8
  • Pitch: 1.25 mm
  • Fastening Type: Latch
  • Contact Material: Copper
  • Voltage Rating: 50 V
  • Current Rating: 1 A
  • Orientation: Right-Angle
  • Length: 13.35 mm
  • Housing Material: Thermoplastic
  • Circuits: 8
  • Contact Plating: Tin
  • Housing Color: Natural
  • Contact Resistance: 20 mΩ
  • Material: Polybutylene
  • Pins: 8
  • Contact Gender: Female
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -25 °C
  • Mounting: Surface Mount
  • Radiation Hardened: No

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4768 $50.0640
260+ $0.3913 $101.7380
400+ $0.3790 $151.6000
550+ $0.3668 $201.7400
710+ $0.3546 $251.7660
945+ $0.3179 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess