EN
  • EN
  • DE

503149-1600

Part No 503149-1600
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 1.5 W/B DUAL PLG HSG 16CKT BEIGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907046-503149-1600
Ultra Librarian 3D Model Ultra Librarian 503149-1600 CAD Model

Description

The Molex 503149-1600 is a Micro-Lock Plus Wire-to-Board Connector Header. Part of the Micro-Lock Plus series, this header provides a secure and compact solution for wire-to-board connections in a variety of electronic applications. Its design emphasizes reliability and durability, making it suitable for environments where secure mating is essential.

Applications

  • Consumer electronics, such as home appliances and entertainment systems
  • Automotive electronics, including lighting and infotainment systems
  • Industrial automation equipment
  • Medical devices
  • Robotics
  • Lighting systems
  • Security systems

Features

  • Compact design for space-constrained applications
  • Positive lock for secure mating
  • Durable construction for reliable performance
  • Wire-to-board connection
  • Micro-Lock Plus Series compatibility
  • High temperature resistance

Benefits

  • Ensures reliable electrical connections, reducing downtime and maintenance costs
  • Saves space in compact designs, enabling smaller and lighter products
  • Provides secure mating, preventing accidental disconnections
  • Offers long-term durability, ensuring consistent performance over time
  • Simplifies the assembly process, reducing manufacturing costs
  • Suitable for high-vibration environments due to the secure locking mechanism

Additional Details

The 503149-1600 header is designed to work with specific Molex terminals and mating connectors within the Micro-Lock Plus series. Selecting the appropriate wire gauge and terminals is crucial for optimal performance. The header material is typically a high-performance plastic, chosen for its electrical insulation properties and resistance to environmental factors. The positive lock feature provides an audible click when mating, confirming a secure connection. This connector is designed to meet industry standards for safety and performance, ensuring reliable operation in a variety of demanding applications.

You May Also Be Interested in

Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess