EN
  • EN
  • DE

503182-0853

Part No 503182-0853
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description MICRO SD NORMAL ULTRALOWPRO8CKTE / Position Card Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series *
Package Bulk
Product Status Active
Base Product Number 503182
Standard Package 1,600 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 987184-503182-0853
Ultra Librarian 3D Model Ultra Librarian 503182-0853 CAD Model

Description

The 892010 is a PC Card Socket from Molex, LLC.

  • Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
  • Package: Bulk
  • Standard Package: 1,600 pieces
  • Win Source Part Number: 987184-503182-0853
  • MSL Level: Vendor Undefined
  • REACH Status: Available upon request
  • HTSUS code: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $1.3680
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess