EN
  • EN
  • DE

5031820892

Part No 5031820892
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PUSH R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 503182
Package Tape & Reel
Product Status Obsolete
Card Type Secure Digital - microSD™
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.057" (1.45mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number 503182
Standard Package 1,100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 907051-5031820892
Ultra Librarian 3D Model Ultra Librarian 5031820892 CAD Model

Description

The 837243 is a PC Card Socket from Molex, LLC.

  • Manufacturer: Molex, LLC
  • Product Type: PC Card Socket
  • Series: 503182
  • Positions: 10 (8 + 2)
  • Features: Switch
  • Type: Connector and Ejector
  • Contact Finish: Gold
  • Package: Tape & Reel
  • Height Above Board: 0.057" (1.45mm)
  • Standard Package: 1,100 pieces
  • Card Type: Secure Digital - microSD™
  • Insertion/Removal Method: Push In and Push Out
  • Mounting Feature: Normal, Standard - Top
  • Mounting Type: Surface Mount, Right Angle
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4040
  • Product Status: Obsolete

You May Also Be Interested in

JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD
Need more? Email Us
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.0410
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess