EN
  • EN
  • DE
  • IT

51065-1400

Part No 51065-1400
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 2.00mm Pitch, Micro-Latch Receptacle Crimp Housing, Single Row, 14 Circuits, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Receptacle, Socket
Contact Gender Female
Country of Origin MY
Fastening Type Friction
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Material Polyester
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 14
Number of Positions 14
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Win Source Part Number 1137403-51065-1400
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 51065-1400 CAD Model

Description

The Molex 1137403-51065-1400 is a 14-position receptacle socket connector with a pitch of 2 mm. The Molex 1137403-51065-1400 is manufactured by Molex.

  • Positions: 14
  • Pitch: 2 mm
  • Material: Polyester
  • Color: Natural
  • Termination: Crimp
  • Fastening Type: Friction
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Temperature Range: -40 °C to 85 °C
  • Mountable: Yes
  • Application: Free Hanging Cable

You May Also Be Interested in

National Semiconductor (TI)
Nand Gate Quad 2-INPUT
Need more? Email Us
ON Semiconductor
2MP 1/3 Cis So
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Amphenol Industrial Operations
Need more? Email Us
Actel Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess