EN
  • EN
  • DE

51115-1611

Part No 51115-1611
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Housing RCP 16 POS 4mm Crimp ST Panel Mount Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material PBT
Mount Panel
Number of Contacts 16
Number of Positions 16
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 4 mm
RoHS Compliant
Win Source Part Number 969386-51115-1611
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 51115-1611 CAD Model

Description

The Molex 51115-1611 is a circular connector housing, designed to provide a robust and secure connection in a variety of applications. As a housing, it's intended to protect the internal contacts of the connector, ensuring reliable performance in demanding environments. This connector housing is part of Molex's extensive range of interconnect solutions, known for their quality and durability.

Applications:

  • Industrial Automation: Used in sensors, actuators, and control systems to provide reliable connections in industrial environments.
  • Robotics: Employed in robotic arms and automated machinery for secure power and signal transmission.
  • Medical Equipment: Utilized in medical devices where reliable and secure connections are crucial for patient safety and device functionality.
  • Aerospace and Defense: Found in aerospace and defense applications, requiring high-reliability connectors that can withstand extreme conditions.
  • Telecommunications: Used in telecommunication equipment for signal and power connections, ensuring network stability.
  • Marine Applications: Employed in marine electronics and equipment due to their resistance to moisture and corrosion.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, ensuring a stable connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other environmental factors, enhancing reliability in harsh conditions.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Compact Design: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Compatibility: Compatible with a range of contacts and cable sizes, providing flexibility in design.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, ensuring long-term performance in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, reducing the risk of equipment downtime and maintenance costs.
  • Simplified Installation: Easy assembly reduces installation time and costs, improving overall efficiency.
  • Increased Safety: Provides a safe and secure connection, minimizing the risk of electrical hazards.
  • Optimized Performance: Contributes to optimized system performance by ensuring a reliable and stable connection.

The Molex 51115-1611 circular connector housing is a reliable and robust solution for a wide range of applications that require secure and durable electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it an ideal choice for industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and marine applications. The ease of assembly and versatile compatibility further enhance its utility, ensuring stable and efficient system performance in challenging environments.

You May Also Be Interested in

TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess