EN
  • EN
  • DE

51217-1305

Part No 51217-1305
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm Pitch MicroTPA Terminal P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr Molex, LLC
Series *
Package Bulk
Product Status Active
Standard Package 600 pcs
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 546352-51217-1305
Ultra Librarian 3D Model Ultra Librarian 51217-1305 CAD Model

Description

The Molex 51217-1305 is a Micro-Lock Plus Wire-to-Board Connector Housing designed for secure and compact connections in a variety of applications. This housing is part of the Micro-Lock Plus series, known for its robust locking mechanism and small footprint, making it ideal for applications where space is limited and reliable connections are crucial.

Applications:

  • Consumer electronics
  • Industrial automation equipment
  • Robotics
  • Automotive applications (e.g., lighting, sensors)
  • Medical devices

Features:

  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Positive Lock: Provides a secure locking mechanism to prevent accidental disconnections.
  • Durable Material: Constructed from high-quality materials for long-lasting performance and resistance to harsh environments.
  • Polarization: Prevents mismating by ensuring correct orientation during connection.
  • Single Row Configuration: Simplifies assembly and maintenance.
  • 1.25mm Pitch: Provides high density connectivity.

Benefits:

  • Increased Reliability: The positive lock ensures a secure connection, reducing the risk of signal interruption or system failure.
  • Space Savings: The compact design allows for higher density packaging, enabling smaller and more efficient devices.
  • Easy Assembly: The single-row configuration and polarization features simplify the assembly process, reducing manufacturing time and costs.
  • Long-Term Performance: The durable construction ensures reliable performance over the lifespan of the product, minimizing maintenance requirements.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and compact size.

The 51217-1305 housing is designed to work with corresponding Micro-Lock Plus terminals and headers to create a complete wire-to-board connection system. With 13 circuits, it is suitable for applications requiring a moderate number of connections. Its material is typically a high-temperature thermoplastic, allowing for reflow soldering processes. This connector is also RoHS compliant.

You May Also Be Interested in

Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,160+ $0.0863 $100.1080
1,795+ $0.0836 $150.0620
2,475+ $0.0809 $200.2275
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess