EN
  • EN
  • DE
  • IT

51353-0800

Part No 51353-0800
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Header Connector, Cable Mount, Plug, 8 Contacts, Skt, 0.079 Pitch, Crimp Terminal, Locking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Contact Gender Female
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin JP
Current Rating 4 A
Depth 10.9 mm
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Natural
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Pitch 2 mm
Length 11.4 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -25 °C
Mount Cable
Number of Circuits 6
Number of Contacts 8
Number of Pins 3
Number of Positions 8
Number of Rows 2
Orientation Vertical
Pitch 2 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating (AC) 250 V
Width 11.5 mm
Win Source Part Number 964162-51353-0800
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 51353-0800 CAD Model

Description

The Molex, LLC 964162-51353-0800 is a white-colored, two-row, crimp termination, 8-position connector with a pitch of 2 mm.

  • Color: White
  • Rows: Two
  • Termination: Crimp
  • Positions: 8
  • Pitch: 2 mm
  • Current Rating: 4 A
  • Contact Resistance: 20 mΩ
  • Contact Gender: Female
  • Length: 11.4 mm
  • Width: 11.5 mm
  • Housing Material: Nylon
  • Housing Color: Natural
  • Contacts: 8
  • Circuits: 6
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Low Halogen: Yes
  • Mounting: Cable
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -25 °C

You May Also Be Interested in

Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Fairchild/ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
Royal Ohm
Lowest to $0.1173
Microchip Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,214 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess