EN
  • EN
  • DE

24C02AI/P

Part No 24C02AI/P
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035977-24C02AI/P
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C02AI/P CAD Model

Description

Microchip Technology 24C02AI/P EEPROM

The Microchip Technology 24C02AI/P is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip that provides robust and reliable non-volatile memory storage. With its I²C compatible 2-wire serial interface, this EEPROM device is optimized for use in a wide array of computing, embedded control, and digital applications where efficient data storage is a necessity.

Key Features

  • Memory Size: The 24C02AI/P offers 2 Kbits (256 x 8) of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Serial Interface: It is equipped with a serial I²C bus interface which ensures simple integration into most designs and allows for easy communication with a vast array of microcontrollers and processors.
  • Write Protect: This device includes a hardware write-protect feature, which safeguards the memory contents against inadvertent writes and data corruption.
  • Low Power Consumption: Designed for low-power operation, the 24C02AI/P helps to conserve energy, making it ideal for battery-powered applications.
  • Wide Voltage Range: It operates across a voltage range of 4.5V to 5.5V, providing flexibility in various power supply conditions.
  • High Reliability: The EEPROM has been engineered for high reliability, with an endurance of 1 million write cycles and a data retention period of 100 years.
  • Package: The device comes in a PDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and permanent PCB installations alike.

Applications

The versatility of the 24C02AI/P makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Smart cards
  • Telecommunication systems
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics
  • Personal computers

With its robust design and feature set, the Microchip Technology 24C02AI/P EEPROM is a reliable and cost-effective solution for your data storage needs, ensuring data integrity and easy integration into your system.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess