EN
  • EN
  • DE

52746-0433

Part No 52746-0433
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843074-52746-0433
Ultra Librarian 3D Model Ultra Librarian 52746-0433 CAD Model

Description

The Molex 52746-0433 is a 4-circuit, 0.50mm pitch Easy-On type FFC/FPC connector designed for secure and reliable connections in compact electronic applications. This bottom contact style connector offers a user-friendly interface, simplifying the insertion and removal of FFC/FPC cables in high-density environments.

Applications:

  • Mobile Phones: Connecting displays, cameras, and other modules with flexible circuitry.
  • Tablets: Used to connect LCD panels, touchscreens, and internal boards.
  • Digital Cameras: Connecting image sensors and other internal components.
  • Portable Media Players: Used in devices like MP3 players and portable gaming consoles.
  • Notebook Computers: Connecting various internal components with flexible circuitry in compact spaces.
  • Wearable Devices: Used in smartwatches and fitness trackers.
  • Medical Devices: Connecting sensors, displays, and control panels.

Features:

  • 0.50mm Pitch: Provides ultra-high-density interconnection for compact electronic designs.
  • Bottom Contact: Simplifies cable insertion in certain orientations and offers secure retention.
  • 4 Circuits: Supports multiple signal and power lines in a small form factor.
  • Easy-On Actuator: Facilitates easy and secure cable locking and unlocking.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density mounting.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Durable Construction: Designed to withstand repeated insertion and removal cycles.

Benefits:

  • Ultra-Compact Design: Enables miniaturization of electronic devices.
  • Reliable Connection: Ensures stable signal transmission and prevents disconnections.
  • Easy Cable Insertion: Reduces assembly time and effort.
  • Durable and Long-lasting: Offers a long service life and minimizes maintenance costs.
  • RoHS Compliance: Meets environmental regulations and reduces environmental impact.
  • Secure Locking Mechanism: Prevents accidental cable disconnections in dynamic environments.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The 52746-0433 connector is typically mounted on a PCB using surface mount technology (SMT). It supports standard FFC/FPC cable thicknesses and materials for 0.5mm pitch. The actuator, or cable lock, is designed for easy operation and provides tactile feedback to confirm secure cable connection. The housing material is high-temperature thermoplastic suitable for reflow soldering.

You May Also Be Interested in

Amphenol
CONN FPC TOP 14POS 1MM SMD R/A / 14 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.7564
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
AVX Corp/Kyocera Corp
FPC 0.5MM / 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $3.7387
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7166 $60.9110
200+ $0.5880 $117.6000
305+ $0.5696 $173.7280
420+ $0.5513 $231.5460
545+ $0.5329 $290.4305
730+ $0.4779 $348.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess