EN
  • EN
  • DE

52793-1870

Part No 52793-1870
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.0 FFC NON ZIFHSGASSYSMT 18CKTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907279-52793-1870
Ultra Librarian 3D Model Ultra Librarian 52793-1870 CAD Model

Description

The Molex 52793-1870 is a Flat Flex Cable (FFC) designed for high-density and flexible interconnectivity solutions in a wide range of electronic devices. This FFC is characterized by its fine pitch and specific pin count, making it suitable for applications where space is constrained and reliable signal transmission is essential.

Applications:

  • Consumer Electronics: Used in laptops, smartphones, tablets, and digital cameras for connecting displays, touchscreens, and other internal components.
  • Automotive Electronics: Employed in automotive dashboards, infotainment systems, and advanced driver-assistance systems (ADAS) for reliable data and signal transmission.
  • Industrial Automation: Utilized in industrial control panels, robotic systems, and manufacturing equipment for connecting sensors, actuators, and control circuits.
  • Medical Devices: Found in medical equipment such as diagnostic imaging systems, patient monitoring devices, and surgical instruments for high-precision connectivity.
  • Printers and Scanners: Used to connect print heads, scanner units, and control boards, providing a flexible and compact interconnect solution.

Features:

  • Fine Pitch Design: Allows for high-density connections in compact spaces, enabling smaller and more lightweight electronic devices.
  • Flexible Construction: Facilitates bending and folding to fit into tight spaces and accommodate dynamic movement without compromising signal integrity.
  • Reliable Signal Transmission: Ensures stable and consistent signal performance, reducing the risk of data loss or interference.
  • Durable Materials: Constructed from high-quality materials that withstand environmental stresses and mechanical wear for long-lasting performance.
  • Easy Termination: Designed for simple and secure connection to compatible connectors, streamlining the assembly process.

Benefits:

  • Space Efficiency: Enables compact and lightweight designs by minimizing the space required for interconnects.
  • Consistent Performance: Provides reliable signal transmission, ensuring optimal performance of electronic devices.
  • Long-Term Reliability: Durable construction ensures long-lasting performance in various environmental conditions.
  • Simplified Assembly: Easy termination simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of electronic devices and applications, offering a flexible interconnect solution.

Additional Details:

The Molex 52793-1870 FFC typically consists of a thin, flexible plastic film with multiple embedded conductive wires. The specific number of conductors, pitch, and overall dimensions are detailed in the Molex datasheet for this part number. It is crucial to use compatible Molex connectors and follow recommended installation procedures to ensure proper performance and reliability. The datasheet also provides information on the operating temperature range, voltage rating, and other electrical characteristics. Handle the cable with care to avoid damage during installation and operation.

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.2450
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Omron
CONN FPC 30POS 0.50MM R/A / 30 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.5025
AVX Corp/Kyocera Corp
FPC 0.5MM / 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $3.7387
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess