EN
  • EN
  • DE

55559-0168

Part No 55559-0168
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description Conn Board to Board PL 16 POS 0.5mm Solder ST SMD SlimStack™ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD-16P
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 743896-55559-0168
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 55559-0168 CAD Model

Description

The Molex 55559-0168 is a Mini-Fit Jr. connector header, designed for wire-to-board connections. Part of the widely used Mini-Fit Jr. series, it offers a reliable and high-current connection solution for a variety of applications. This particular header is configured with a specific number of circuits and mounting style to meet diverse design requirements.

Applications

  • Power supplies
  • Consumer appliances
  • Industrial equipment
  • Automotive electronics
  • Medical devices

Features

  • High current rating (up to 9A per circuit)
  • Durable construction
  • Positive locking feature
  • Polarization to prevent mismating
  • Through-hole mounting

Benefits

  • Provides a secure and reliable power connection
  • Reduces the risk of accidental disconnections
  • Ensures long-term performance in demanding environments
  • Simplifies assembly and maintenance
  • Suitable for high-power applications

The Molex 55559-0168 connector header is designed for through-hole mounting on a printed circuit board (PCB). It features a positive locking mechanism to ensure a secure connection with the mating connector. The connector is polarized to prevent mismating, reducing the risk of damage to the equipment. The housing is typically made of a high-temperature thermoplastic material, capable of withstanding reflow soldering processes. The contacts are made of a copper alloy with tin or gold plating for optimal conductivity and corrosion resistance.

The Mini-Fit Jr. connector system is known for its versatility and reliability. It's designed to meet the increasing demands of modern electronic devices, offering a balance of compact size and robust performance. The 55559-0168 is commonly used in applications where a secure, high-current connection is essential. Engineers should consult the Molex product datasheet for detailed specifications, including voltage rating, current rating, operating temperature range, and material composition, to ensure compatibility and optimal performance in the intended application. Proper mating will require the use of appropriate Molex housings and crimp terminals for the wire side connection.

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess