EN
  • EN
  • DE

70555-0004

Part No 70555-0004
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description CGRID SL SRD HDR RA 120 TPG TIN  /  Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Tube
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-70555-0004
Standard Package 1
Win Source Part Number 991218-70555-0004
Ultra Librarian 3D Model Ultra Librarian 70555-0004 CAD Model

Description

The Molex 70555-0004 is a circular connector housing designed to provide a robust and reliable connection for a variety of applications. This housing ensures secure electrical connections while offering protection against environmental factors. It provides a reliable solution for demanding applications requiring durable and dependable connections.

Applications:

  • Industrial automation systems requiring secure and durable connections.
  • Robotics applications where reliable interconnectivity is critical for performance.
  • Medical equipment requiring high reliability and signal integrity.
  • Telecommunications infrastructure for dependable component connections.
  • Aerospace and defense applications where robustness is paramount.

Features:

  • Durable Construction: Made from high-quality materials, the housing is designed to endure harsh conditions, including temperature extremes, humidity, and vibration.
  • Secure Locking: Features a secure locking mechanism to maintain a stable and reliable connection, preventing accidental disconnections.
  • Compact Design: Its compact form factor allows for high-density packaging, suitable for space-constrained applications.
  • Ease of Assembly: Designed for quick and straightforward assembly, minimizing installation time and expenses.
  • Environmental Protection: Offers environmental protection for the connection, preventing the intrusion of dust and moisture.

Benefits:

  • Enhanced Reliability: Ensures a dependable and stable connection, reducing downtime and maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental influences, preserving signal integrity and overall performance.
  • Lower Installation Costs: The simple assembly design reduces both installation time and labor costs.
  • Increased Durability: Capable of withstanding harsh environmental conditions, extending the connection's lifespan and reducing the need for replacements.
  • Versatile Use: Well-suited for a broad range of applications, offering a flexible and cost-effective interconnect solution.

Additional Details:

The Molex 70555-0004 circular connector housing is engineered to meet stringent industry standards for performance and reliability. Its design ensures compatibility with a range of contact types and wire gauges, offering versatility in various applications. The robust locking mechanism ensures a secure and vibration-resistant connection, essential for long-term performance in demanding environments.

You May Also Be Interested in

Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
ITT Cannon, LLC
CONN PLG HSG FMALE 37POS INLINE
Lowest to $10.6936
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess