EN
  • EN
  • DE

73403-6282

Part No 73403-6282
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Straight Cable Mount FME Connector; jack; Crimp Termination; 50Ohms 0 - 2GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Mounting SMD (SMT)
Case / Package SMB
Color Blue
Connector Type Coaxial, SMB
Contact Material Brass
Contact Plating Gold
Country of Origin TW
Frequency 6 GHz
Gender Female
Halogen Free Low Halogen
Impedance 50 Ω
Insulation Resistance 5 GΩ
Max Frequency 6 GHz
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Orientation Straight
Packaging Bulk
Polarity Standard
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating 335 V
Win Source Part Number 1013553-73403-6282
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73403-6282 CAD Model

Description

The 73403-6282 SMB connector is a high-quality coaxial connector designed for various applications.

  • Impedance: 50 Ω
  • Maximum Frequency: 6 GHz
  • Gender: female
  • Orientation: straight
  • Contact Material: brass
  • Contact Plating: gold
  • Mounting: through hole
  • Termination: crimp
  • RoHS: compliant
  • Halogen Content: low
  • Voltage Rating: 335 V
  • Insulation Resistance: 5 GΩ
  • Operating Temperature Range: -40°C to 105°C

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess