EN
  • EN
  • DE

0740296000

Part No 0740296000
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description CONN RCPT VHDM 2POS PCB / 2 Connector Receptacle, Female Blade Sockets Through Hole Black VHDM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Specialized
Manufacturer Molex
Packaging Tube
Connector Type Receptacle, Female Blade Sockets
Connector Style VHDM
Number of Positions 2
Number of Positions Loaded All
Mounting Through Hole
Termination Press-Fit
Contact Layout, Typical 2 Power
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 120V
Base Product Number 074029
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SD-74029-006,0740296000-E,WM6560,SD-74029-011,74029-6000,74029-6000-E,074029-6000-E,074029-6000,740296000-E,74029-6000-ND,740296000,PS-74031-999
Standard Package 1,500
Win Source Part Number 1334061-0740296000
Ultra Librarian 3D Model Ultra Librarian 0740296000 CAD Model

Description

The 1334061-0740296000 is a specialized backplane connector manufactured by Molex.

  • Win Source Part Number: 1334061-0740296000
  • Connector Type: Receptacle, female blade sockets
  • Power Contact Layout: 2 power contact layout, typical
  • Housing Material: Steel
  • Housing Color: Black
  • Termination: Press-fit
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Connector Style: VHDM
  • Voltage Rating: 120V
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: Through-hole
  • Package: 1,500 units
  • Temperature Range: -55°C and 105°C

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess