EN
  • EN
  • DE

76011-1103

Part No 76011-1103
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description High Speed / Modular Connectors Mezzanine Conn, 25mm stack height, 16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Plating Gold
Country of Origin US
Current Rating 1 A
Data Rate 12 Gbps
Depth 37.7 mm
Flammability Rating UL94 V-0
Halogen Free Low Halogen
Housing Color Black
Housing Material Polymer
Length 37 mm
Material Thermoplastic
Max Voltage Rating (AC) 120 V
Max Voltage Rating (DC) 120.12 kV
Mount Through Hole
Number of Circuits 140
Number of Columns 10
Number of Contacts 140
Number of Positions 140
Number of Rows 7
Orientation Right Angle
Pitch 3.7 mm
Plating Tin
RoHS Compliant
Shielding Unshielded
Termination Press-Fit
Voltage Rating 120 V
Voltage Rating (AC) 120 V
Win Source Part Number 1040756-76011-1103
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 76011-1103 CAD Model

Description

The Molex 1040756-76011-1103 is a black-colored backplane connector with 140 positions and a pitch of 3.7 mm.

  • Color: Black
  • Positions: 140
  • Pitch: 3.7 mm
  • Rows: Seven
  • Shielding: Unshielded
  • Termination Type: Press-Fit
  • Contact Plating: Gold
  • Voltage Rating: 120 V
  • Current Rating: 1 A
  • Housing Material: Polymer
  • Housing Color: Black
  • Data Rate: 12 Gbps
  • Contacts: 140
  • Halogen Rating: Low Halogen
  • RoHS: Compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 75POS PANEL MT
Need more? Email Us
TE Connectivity
CONN 160POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess