EN
  • EN
  • DE

76160-5026

Part No 76160-5026
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description Conn Daughter Card RCP 192 POS 1.9mm Press Fit RA Thru-Hole Impact™ Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Data Rate 25 Gbps
Depth 28.2 mm
Flammability Rating UL94 V-0
Housing Color Black
Housing Material Polymer
Impedance 100 Ω
Length 38 mm
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount Edge, Through Hole
Number of Circuits 192
Number of Columns 16
Number of Pairs 4
Number of Positions 192
Number of Rows 12
Orientation Right Angle
Pitch 1.9 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Shielding No
Termination Press-Fit
Voltage Rating 30 V
Win Source Part Number 1195654-76160-5026
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 76160-5026 CAD Model

Description

The Molex 1195654-76160-5026 is a high-performance backplane connector that is designed for use in various electronic applications.

  • Positions: 192
  • Circuits: 192
  • Pitch: 1.9mm
  • Color: black
  • Type: receptacle
  • Termination: press-fit
  • Orientation: right-angle
  • Contact Plating: gold
  • Housing Material: polymer
  • Voltage Rating: 30V
  • Data Rate: 25Gbps
  • Impedance: 100Ω
  • Compliance: RoHS compliant
  • Flammability Rating: UL94 V-0
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess