EN
  • EN
  • DE

ZXT11N15DFTA

Part No ZXT11N15DFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 3A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 150mV @ 150mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 145MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 004858-ZXT11N15DFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT11N15DFTA CAD Model

Description

Introducing the ZXT11N15DFTA - A High-Performance Low Saturation Transistor from Diodes Incorporated

The ZXT11N15DFTA is a cutting-edge, low saturation transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This powerful transistor is specifically engineered to provide efficient and reliable performance for a wide range of electronic applications. With its advanced features and robust design, the ZXT11N15DFTA stands out as a top choice for designers and engineers looking to enhance their circuits.

Key Features:

  • Low Saturation Voltage: The ZXT11N15DFTA boasts an exceptionally low collector-emitter saturation voltage, which ensures minimal power loss and increased efficiency in switching applications.
  • High Current Handling: This transistor is capable of handling continuous collector currents up to 5A, making it suitable for high-power applications.
  • High Power Dissipation: With a power dissipation of 2W, the ZXT11N15DFTA can withstand higher thermal loads, ensuring reliable operation under strenuous conditions.
  • Fast Switching Speeds: The device is designed for rapid switching, which is critical for applications requiring high-speed operation.
  • Bipolar Technology: Utilizing advanced bipolar technology, this transistor provides excellent gain characteristics and low leakage currents.

Applications:

The versatility of the ZXT11N15DFTA makes it an ideal choice for a wide array of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting
  • Load switches
  • Linear regulators

Package and Quality:

The ZXT11N15DFTA is offered in a compact SOT23 surface-mount package, which is perfect for space-constrained applications. The package is designed for optimal thermal performance and is compatible with automated assembly processes. Diodes Incorporated is committed to delivering high-quality products, and this transistor is no exception. It is produced in facilities that are certified for international quality standards, ensuring reliability and performance consistency.

In summary, the ZXT11N15DFTA from Diodes Incorporated is a high-performance low saturation transistor that offers a combination of low power loss, high current capability, fast switching, and robust thermal performance. Whether you're designing power management systems, motor controllers, or any other application requiring a reliable transistor, the ZXT11N15DFTA is an excellent choice that can enhance your design's efficiency and longevity.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess