EN
  • EN
  • DE

78047-0243

Part No 78047-0243
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Pico-SPOX Wire-to-Board Header, Vertical, 2 Circuits, Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin SG
Number of Circuits 2
Number of Rows 1
Orientation Vertical
RoHS Compliant
Win Source Part Number 1040797-78047-0243
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78047-0243 CAD Model

Description

The Molex 78047-0243 is a circular connector housing designed to provide a robust and reliable connection in various applications. This housing is part of Molex's extensive range of circular connectors, known for their durability and versatility.

Applications

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Aerospace applications
  • Test and measurement equipment
  • Military communications systems

Features

  • Durable construction: Made from high-quality materials to withstand harsh environments.
  • Secure locking mechanism: Ensures a stable connection, preventing accidental disconnections.
  • Compact design: Allows for use in space-constrained applications.
  • Multiple contact options: Accommodates various signal and power requirements.
  • Easy assembly: Simplifies the installation process, reducing assembly time and costs.
  • Polarization features: Prevents mismating, ensuring correct connections every time.

Benefits

  • Improved reliability: Minimizes downtime and maintenance costs due to robust construction and secure connections.
  • Enhanced performance: Provides stable and consistent signal transmission in demanding environments.
  • Increased flexibility: Supports a wide range of applications with various contact options and configurations.
  • Reduced assembly costs: Simplifies the installation process, saving time and labor.
  • Optimized space utilization: Compact design allows for use in applications where space is limited.
  • Safe and secure connections: Polarization features prevent mismating, ensuring correct and safe operation.

The 78047-0243 housing is typically constructed from a durable plastic material that offers excellent resistance to environmental factors such as temperature changes, humidity, and vibration. It is designed to accommodate specific contact types and wire gauges, ensuring compatibility with a wide range of cable options. The secure locking mechanism prevents accidental disconnections, making it suitable for applications where reliable connections are critical.

This circular connector housing provides a versatile solution for connecting cables and wires in demanding environments, offering a combination of durability, reliability, and ease of use. Its applications span across various industries, making it a valuable component for engineers and technicians seeking to establish robust and secure connections.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess