EN
  • EN
  • DE

87427-0402

Part No 87427-0402
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description RA W/O FLANGE WTOB HDR 4.20 MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 849112-87427-0402
Supply and Demand Status Limited
Popularity Medium
Quantity per package 1
HTSUS 8536.69.4040
ECCN EAR99
REACH Status REACH info available upon request
Package Tray
Series *
Manufacturer Molex, LLC
Categories Uncategorized
Ultra Librarian 3D Model Ultra Librarian 87427-0402 CAD Model

Description

The Molex 87427-0402 is a Micro-Latch Connector Housing, designed for secure and compact wire-to-board connections. Part of the Micro-Latch series, it offers a positive latching mechanism for reliable performance in demanding applications. This housing ensures proper mating and prevents accidental disconnections, making it a suitable choice for various electronic devices.

Applications:

  • Consumer Electronics (e.g., digital cameras, portable media players)
  • Industrial Automation Equipment
  • Medical Devices (e.g., patient monitoring systems)
  • Automotive Electronics (e.g., infotainment systems)
  • Telecommunications Equipment
  • Robotics
  • Data Acquisition Systems

Features:

  • 2.00mm Pitch: Enables high-density connections in compact spaces.
  • Single Row, 4 Circuits: Provides a balance of compactness and connection capacity.
  • Positive Latch: Ensures a secure and reliable connection, preventing accidental unmating.
  • Polarization: Prevents incorrect mating, ensuring proper orientation.
  • Durable Material: Constructed from robust materials for long-lasting performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Connection: The positive latch provides a secure and stable connection, even in vibrating environments.
  • Space Saving: The compact design allows for use in applications with limited space.
  • Easy to Use: Designed for simple and efficient mating and unmating.
  • Prevents Mismating: Polarization features ensure correct connections.
  • Long-Term Performance: Durable materials provide reliable performance over extended periods.

Additional Details:

The 87427-0402 housing is designed to work with specific crimp terminals from the Molex Micro-Latch series. These terminals provide a secure electrical connection with the wires, ensuring reliable signal transmission. The housing material is typically a high-temperature thermoplastic, enabling it to withstand various environmental conditions.

This connector is designed to facilitate efficient assembly processes and contribute to overall cost-effectiveness. Its secure latching mechanism and compact size make it a popular choice in applications where reliability and space optimization are critical factors. It helps maintain consistent signal integrity even under adverse conditions.

The Molex 87427-0402 Micro-Latch Connector Housing provides a dependable and space-efficient solution for wire-to-board connections, making it suitable for diverse applications across various industries.

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4091 $100.2295
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess