EN
  • EN
  • DE

87782-3003

Part No 87782-3003
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Mini DIMM Socket SKT 244 POS 0.6mm Solder ST SMD MiniDIMM Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Connector Type Socket
Contact Plating Gold
Country of Origin SG
Current Rating 1 A
Housing Color Black
Housing Material Thermoplastic
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Memory Type DDR3 SDRAM
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Circuits 244
Number of Contacts 244
Number of Pins 244
Number of Positions 244
Orientation Straight
Pitch 600 µm
Plating Tin
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination SMD/SMT
Voltage Rating 30 V
Weight 6.135999 g
Win Source Part Number 1026530-87782-3003
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 87782-3003 CAD Model

Description

The 1026530-87782-3003 is a low-popularity electronic component manufactured by Molex, LLC.

  • Popularity: low-popularity
  • Manufacturer: Molex, LLC
  • Type: socket connector
  • Positions: 244
  • Pitch: 600 µm
  • Orientation: straight
  • Termination: SMD/SMT
  • Contact Material: gold
  • Voltage Rating: 30 V
  • Current Rating: 1 A
  • Contacts: 244
  • RoHS Compliant: yes
  • Mounting: surface mount
  • Country of Origin: SG
  • Alternative Parts: 87918-0301, 78001-3344, 87783-0301, 10079248-10102LF, MM80-204B1-E1, 10079248-11103LF, 0877823003, 87782-3003., 877823003

You May Also Be Interested in

Yamaichi
NANOSIM CARD TRAY FOR FUS006-321
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold
Lowest to $19.0332
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.5865
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613
Yamaichi
MICROSIM CARD TRAY FOR FUS006-32
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess