EN
  • EN
  • DE

87831-0821

Part No 87831-0821
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Vertical, Through Hole, Shrouded, Lead-free, 8 Circuits, 0.76μm (30μ) Gold (Au) Plating, Center Polarization Slot
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134055-87831-0821
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 87831-0821 CAD Model

Description

The Molex 87831-0821 is a Micro-Latch connector housing designed for wire-to-board connections. It is part of the Micro-Latch series, known for its compact size and secure latching mechanism. This housing is designed to accommodate a specific number of circuits and is typically used in applications requiring a reliable and space-saving interconnect solution.

Applications:

  • Automotive electronics: Used in various control modules and sensor connections.
  • Industrial automation: Employed in control panels, robotic systems, and machine interfaces.
  • Consumer electronics: Found in devices such as appliances, gaming consoles, and entertainment systems.
  • Medical equipment: Used in diagnostic and monitoring devices.
  • Data Communications: Connectors used for I/O signals.

Features:

  • Compact design: Allows for high-density packaging.
  • Positive latching: Provides a secure connection, preventing accidental disconnections.
  • Durable material: Typically made from high-quality plastic for long-lasting performance.
  • Polarization: Prevents mismating of connectors.
  • Accepts crimp terminals: Designed to work with specific Molex crimp terminals for reliable wire termination.

Benefits:

  • Reliable connection: Ensures consistent signal transmission and power delivery.
  • Space-saving: Enables smaller and more compact designs.
  • Easy to use: Simplified assembly process with clear mating features.
  • Durable: Resistant to vibration, shock, and temperature variations.
  • Cost-effective: Provides a balance of performance and affordability.

Additional Details:

This connector housing is designed to work with specific Molex crimp terminals and mating headers. It is important to consult the Molex datasheet for detailed specifications, including wire gauge compatibility, voltage and current ratings, and environmental performance. The housing is typically made from a UL-rated material for flammability resistance. The Micro-Latch series is available in various circuit sizes and configurations to meet different application requirements.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9097 $59.1305
155+ $0.7465 $115.7075
240+ $0.7232 $173.5680
335+ $0.6999 $234.4665
430+ $0.6765 $290.8950
575+ $0.6065 $348.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess