EN
  • EN
  • DE

87831-1241

Part No 87831-1241
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Vertical, Through Hole, Shrouded, Leadfree 12 Circuits, 0.38μm (15μ) Gold (Au) Plating, with Locking Window
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134058-87831-1241
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87831-1241 CAD Model

Description

The Molex 87831-1241 is a SlimStack™ Board-to-Board Connector. This connector is designed for applications requiring high-density connections and a low profile. It is part of Molex's SlimStack™ series, which offers a compact solution for connecting PCBs in parallel or perpendicular orientations. The SlimStack™ series is known for its robust design and reliable performance in demanding environments.

Applications:

  • Smartphones
  • Tablets
  • Laptop computers
  • Wearable devices
  • Consumer electronics

Features:

  • Low profile design
  • High-density contacts
  • Secure mating
  • Surface mount technology (SMT)
  • Robust construction

Benefits:

  • Saves valuable board space due to its compact size.
  • Provides a reliable electrical connection with high-density contacts.
  • Ensures secure mating to prevent accidental disconnections.
  • Facilitates automated assembly with SMT compatibility.
  • Withstands harsh environments due to its robust construction.

Additional Details:

The Molex 87831-1241 connector typically features a fine pitch between contacts to maximize the number of connections within a small footprint. The specific pitch and number of circuits vary depending on the configuration. The connector housing is made of high-temperature thermoplastic material suitable for reflow soldering processes. The contacts are typically gold-plated to ensure good electrical conductivity and resistance to corrosion. The SlimStack™ series is designed to meet industry standards for electrical performance and mechanical durability. Proper PCB layout and soldering techniques are essential to ensure a reliable connection. Refer to the Molex datasheet for detailed specifications, including mating information, electrical characteristics, and recommended soldering profiles. These connectors are often used in applications where space is a premium and high-speed data transmission is required. The low profile design allows for stacking PCBs in close proximity. The robust construction ensures that the connector can withstand mechanical stress and vibration. Molex provides comprehensive technical support and documentation to assist with the design and integration of these connectors.

The Molex 87831-1241 SlimStack™ Board-to-Board Connector provides a compact, reliable, and high-density interconnect solution for demanding applications.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6332 $50.8648
34+ $2.9811 $101.3574
52+ $2.8880 $150.1760
72+ $2.7948 $201.2256
93+ $2.7017 $251.2581
124+ $2.4222 $300.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess