EN
  • EN
  • DE

887577810

Part No 887577810
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description SATA POWER CABLE 1.5M / Cable Assembly Power Cord 1.5m 18AWG SATA 5 POS F Crimp Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Cable Connectors SATA
Number of Positions 5
Connector Type Receptacle to Individual Wires
Gender Female to Pigtail
Fastening Type Push-Pull
Cable Type Individual
Usage Internal, Power Cable
Length 4.92' (1.50m)
Shielding Unshielded
Wire Gauge 18 AWG
Win Source Part Number 777738-887577810
Popularity Medium
Supply and Demand Status Balance
Family Name 88757
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin China, Hong Kong
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 887577810 CAD Model

Description

This Molex cable assembly has a female to pigtail connector type and is designed for SATA cable connectors.

  • Connector Type: Female to Pigtail
  • Cable Type: SATA
  • Length: 4.92 feet (1.50 meters)
  • Wire Gauge: 18 AWG
  • Cable Type: Individual
  • Shielding: Unshielded
  • Applications: Internal Power Cable
  • Fastening Type: Push-Pull
  • Number of Positions: 5
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1931 $72.3862
4+ $29.6974 $118.7896
7+ $28.7687 $201.3809
9+ $27.8413 $250.5717
11+ $26.9127 $296.0397
15+ $24.1291 $361.9365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,615 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess