EN
  • EN
  • DE

WM8152

Part No WM8152
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog Front End(AFE)
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410868-WM8152
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8152 CAD Model

Description

The WM8152 is a high-performance analog front-end (AFE) by Cirrus Logic, designed for image scanning applications. It integrates analog signal processing blocks to convert analog signals from image sensors into digital data. This device is suitable for scanners, copiers, and other image capture systems that demand high accuracy and speed.

Applications:

  • Image Scanners
  • Copiers
  • Document Management Systems
  • Barcode Readers
  • Optical Character Recognition (OCR) devices

Features:

  • High-speed Analog-to-Digital Conversion
  • Correlated Double Sampling (CDS) for noise reduction
  • Programmable Gain Amplifier (PGA)
  • Input Clamp Circuitry
  • Differential Input Capability
  • On-chip Voltage Reference

Benefits:

  • Improved Image Quality: CDS and low-noise design minimize artifacts, resulting in clearer images.
  • Increased Scanning Speed: High-speed ADC allows for faster document processing.
  • Reduced System Cost: Integrated functions reduce the need for external components, saving space and cost.
  • Enhanced System Flexibility: Programmable gain enables adaptation to various image sensor types and lighting conditions.
  • Simplified Design: On-chip reference and input clamping simplify the design process and reduce external component count.

The WM8152 includes a Correlated Double Sampling (CDS) block that effectively reduces noise by sampling the signal twice and subtracting the reset level. The integrated PGA provides adjustable gain to optimize the input signal range for the ADC. Input clamping circuitry protects the AFE from overvoltage conditions. The device's differential input capability minimizes common-mode noise, improving signal integrity. The on-chip voltage reference provides a stable and accurate reference voltage for the ADC, ensuring precise data conversion. These features combined make the WM8152 a high-performance and versatile solution for image scanning applications. It's designed to interface seamlessly with various image sensors and digital processors. The device is available in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess