EN
  • EN
  • DE

90814-0806

Part No 90814-0806
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Ribbon Cable Connector RCP 10 POS 1.27mm Solder ST SMD Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0806
Contact Material Brass, Tin
Contact Plating Tin
Contact Resistance 15 mΩ
Country of Origin MY
Current Rating 2.4 A
Depth 6.9 mm
Gender Male
Glow Wire Compliant Non-compliant
Height 5.15 mm
Housing Color Beige
Housing Material Nylon
Lead Pitch 1.27 mm
Length 11.4 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 6
Number of Contacts 6
Number of Pins 6
Number of Positions 6
Number of Rows 1
Orientation Vertical
Pitch 1.27 mm
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Voltage Rating 250 V
Win Source Part Number 1034805-90814-0806
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 90814-0806 CAD Model

Description

The Molex 90814-0806 is a circular connector housing designed to provide robust and reliable electrical connections in various applications. This housing is part of Molex's extensive range of circular connectors, known for their durability and versatility. It is engineered to provide secure mating and protection for electrical contacts in demanding environments.

Applications:

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Aerospace and defense systems
  • Transportation systems

Features:

  • Durable construction: Manufactured from high-quality materials to withstand harsh environmental conditions, including temperature variations, humidity, and vibration.
  • Secure mating: Designed with a reliable locking mechanism to ensure a stable and secure connection, preventing accidental disconnections.
  • Compact design: Offers a space-saving solution for applications where size and weight are critical considerations.
  • Easy assembly: Facilitates quick and efficient assembly, reducing installation time and costs.
  • Environmental protection: Provides protection against dust, moisture, and other contaminants, ensuring reliable performance in challenging environments.

Benefits:

  • Enhanced reliability: The robust design and secure mating mechanism ensure a reliable electrical connection, minimizing downtime and maintenance costs.
  • Improved performance: The environmental protection features safeguard the connector from harsh conditions, maintaining optimal performance over its lifespan.
  • Reduced installation costs: The easy assembly design simplifies the installation process, reducing labor costs and improving overall efficiency.
  • Versatile application: Suitable for a wide range of applications, offering a flexible solution for various connectivity needs.
  • Long-term durability: The high-quality materials and construction ensure long-term durability, providing a cost-effective solution for demanding environments.

Additional Details:

The Molex 90814-0806 circular connector housing is typically made from materials such as thermoplastic or metal, depending on the specific requirements of the application. It is designed to accommodate a specific number and type of contacts, providing a customized solution for different electrical connectivity needs. The housing also features a locking mechanism, such as a bayonet or threaded coupling, to ensure a secure and reliable connection. Its compact design and robust construction make it ideal for use in a variety of industrial, medical, and aerospace applications.

You May Also Be Interested in

TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5186 $59.6390
275+ $0.4257 $117.0675
425+ $0.4123 $175.2275
580+ $0.3989 $231.3620
750+ $0.3857 $289.2750
1,005+ $0.3458 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 885 pieces
In Stock: 455 pieces Factory Stock: 430 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess