EN
  • EN
  • DE

AM7275 100U

Part No AM7275 100U
Manufacturer Molex, LLC
Catalog OEM Parts (A - B)
Description AM7275-100U Used Arbor Termi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045758-AM7275 100U
Categories OEM Parts(A-B)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM7275 100U CAD Model

Description

The AM7275 100U, manufactured by Molex, LLC, is a critical component designed for various electronic applications where precise and reliable electrical connections are essential. While specific documentation on the '100U' variant might be limited, the AM7275 series generally represents a range of connectors or related interconnect products known for their robust performance and durability.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for internal connections.
  • Automotive Industry: Employed in vehicle electronics systems, including engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Incorporated into control systems, power supplies, and other industrial machinery requiring secure and reliable connections.
  • Telecommunications: Utilized in networking equipment such as routers, switches, and servers.
  • Medical Devices: Found in medical equipment where high reliability and signal integrity are crucial.

Features

  • Robust Construction: Designed to withstand harsh environments, including vibration, temperature fluctuations, and humidity.
  • High Reliability: Ensures consistent performance and minimal signal loss.
  • Compact Design: Allows for high-density mounting in space-constrained applications.
  • Secure Mating: Provides a stable and secure connection, preventing accidental disconnections.
  • Durable Materials: Constructed with high-quality materials to ensure long-term performance.

Benefits

  • Enhanced System Performance: Reliable connections contribute to stable and efficient system operation.
  • Reduced Downtime: Durable construction minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Improved Signal Integrity: Ensures clear and accurate signal transmission, crucial for high-performance applications.
  • Increased Product Lifespan: High-quality materials and robust design extend the lifespan of connected devices.
  • Simplified Assembly: Designed for easy and efficient assembly, reducing manufacturing costs.

Additional Details

Given that the AM7275 series likely encompasses various connector types, detailed specifications such as pin count, pitch, current rating, and voltage rating can vary significantly. It is essential to consult the specific datasheet for the AM7275 100U variant to obtain precise technical information. Molex connectors are known for meeting stringent industry standards and providing reliable solutions for a wide range of connectivity needs. They often feature specialized plating options to enhance corrosion resistance and improve electrical conductivity. The 100U designation likely indicates a specific configuration or material composition within the AM7275 product line.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess