EN
  • EN
  • DE

FWDFM7W2S-K1470

Part No FWDFM7W2S-K1470
Manufacturer Molex, LLC
Catalog OEM Parts (F - I)
Description Cross Referenced to MOLEX - Part MOL173110-0365
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037670-FWDFM7W2S-K1470
Categories OEM Parts(F-I)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FWDFM7W2S-K1470 CAD Model

Description

The FWDFM7W2S-K1470 is a connector manufactured by Molex, LLC. While specific details about this exact part number are limited, based on Molex's product line, it's likely a wire-to-board connector or a similar type of connector designed for various applications. These connectors typically facilitate the transmission of power and/or signal between a wire and a printed circuit board (PCB).

Applications

  • Consumer electronics: Used in devices such as televisions, audio equipment, and home appliances for internal connections.
  • Industrial equipment: Employed in machinery, control panels, and other industrial applications for reliable signal and power transmission.
  • Automotive: Utilized in vehicle electronics for connecting various components, such as sensors, actuators, and control units.
  • Medical devices: Found in medical equipment requiring secure and dependable connections.
  • Data centers: Used for connecting various components within servers and networking equipment.

Features

  • Secure connection: Designed to provide a reliable and stable electrical connection.
  • Compact design: Typically features a small form factor for space-constrained applications.
  • Durable construction: Built with high-quality materials to withstand harsh environments.
  • Easy installation: Designed for quick and easy assembly.
  • Polarization features: Prevents incorrect mating of connectors.

Benefits

  • Improved reliability: Ensures consistent and dependable electrical performance.
  • Reduced downtime: Minimizes connection failures, leading to less downtime.
  • Simplified assembly: Streamlines the manufacturing process.
  • Enhanced safety: Provides secure connections, reducing the risk of electrical hazards.
  • Versatile application: Suitable for a wide range of applications requiring wire-to-board connections.

Additional Details

Without specific documentation for the FWDFM7W2S-K1470, it's difficult to provide precise technical specifications. However, typical wire-to-board connectors from Molex may have features such as a specific pin count (e.g. 7 pins as suggested by the part number), a certain current and voltage rating, a specific operating temperature range, and compliance with industry standards such as RoHS. It is likely made of high-quality plastic and metal contacts designed to withstand numerous mating cycles. The exact dimensions and mating compatibility would need to be verified with a datasheet or product specification document.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess