EN
  • EN
  • DE

87437-0373

Part No 87437-0373
Manufacturer MolexKits
Catalog Rectangular Connectors
Description SMT Vertical and Right Angle Header and Receptacle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MolexKits
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816075-87437-0373
Ultra Librarian 3D Model Ultra Librarian 87437-0373 CAD Model

Description

The 87437-0373 is a Micro-Fit 3.0 Connector Kit manufactured by MolexKits. This connector kit is designed for creating reliable, compact, and high-density connections in various electronic applications. The Micro-Fit 3.0 series is known for its small size and high current carrying capacity, making it suitable for space-constrained applications where power delivery is critical.

Applications:

  • Power Supplies: Used for connecting power sources to circuit boards or other components.
  • Data Communication Equipment: Employed in networking devices, servers, and telecommunications systems.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer devices.
  • Automotive Electronics: Integrated into vehicle control systems, lighting, and entertainment units.
  • Industrial Automation: Utilized in machinery, control panels, and robotic systems for reliable power and signal connections.

Features:

  • Compact Design: Micro-Fit 3.0 design allows for high-density connections in small spaces.
  • High Current Capacity: Capable of handling significant current loads, ensuring reliable power delivery.
  • Positive Locking Mechanism: Provides a secure connection, preventing accidental disconnections.
  • Fully Polarized Housing: Ensures correct mating orientation, preventing misconnections.
  • Durable Construction: Made from high-quality materials to withstand harsh environmental conditions.

Benefits:

  • Space Savings: Compact size allows for more efficient use of board space.
  • Reliable Connections: Positive locking mechanism and durable construction ensure a stable and secure connection.
  • Ease of Assembly: Designed for easy and quick assembly, reducing manufacturing time.
  • Versatile Applications: Suitable for a wide range of applications due to its high current capacity and compact size.
  • Reduced Downtime: Reliable connections minimize the risk of connection failures and downtime.

Technical Specifications: The 87437-0373 typically supports a voltage rating of up to 600V and a current rating of up to 5.0A per circuit. The contact material is usually brass or phosphor bronze with tin or gold plating to ensure good conductivity and corrosion resistance. The housing material is typically made of a high-temperature thermoplastic. Consult the Molex datasheet for detailed specifications.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess