EN
  • EN
  • DE

EV8049S-U-00A

Part No EV8049S-U-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION BOARD FOR MP8049S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Monolithic Power Systems Inc.
Package Box
Product Status Active
Amplifier Type Class D
Output Type 4-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 4 @ 8Ohm
Voltage - Supply 5V ~ 26V
Board Type Fully Populated
Utilized IC / Part MP8049S
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1080035-EV8049S-U-00A
Ultra Librarian 3D Model Ultra Librarian EV8049S-U-00A CAD Model

Description

The MP8049S is a class D audio amplifier evaluation board designed for 4-channel stereo output.

  • Evaluation Type: fully populated board
  • Supplied: single board
  • Voltage Supply: 5V to 26V
  • IC Utilized: MP8049S
  • Manufacturer: Monolithic Power Systems Inc.
  • Maximum Output Power: 3W per channel @ 8-ohm load
  • Applications: home theater systems, multimedia speakers, and automotive audio systems
  • Package: compact box package

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D MONO 15.8W 30WLP
Lowest to $4.3657
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess