EN
  • EN
  • DE

HFC0400GS-Z

Part No HFC0400GS-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK PWM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage 8V ~ 20V
Switching Frequency 65kHz
Fault Protection Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 8-SOIC-7B
Mounting Style SMT
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 738517-HFC0400GS-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFC0400GS-Z CAD Model

Description

The Monolithic Power Systems HFC0400GS-Z is an isolated flyback converter designed for use in a variety of applications, including industrial control systems and automotive electronics.

  • Manufacturer: Monolithic Power Systems
  • Type: isolated flyback converter
  • Applications: industrial control systems and automotive electronics
  • Supply Voltage Range: 8V to 20V
  • Switching Frequency: 65kHz
  • Operating Temperature Range: -40°C to 125°C
  • Fault Protection: over load, over temperature, and over voltage
  • Mounting: surface mount device
  • Package: 8-SOIC-7B
  • Packaging: tape and reel
  • Breakdown Voltage: 700V

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1175 $61.4625
130+ $0.9170 $119.2100
200+ $0.8883 $177.6600
270+ $0.8597 $232.1190
350+ $0.8311 $290.8850
470+ $0.7451 $350.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess